Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.86
|
77
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.12
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
8
in stock
|
Buy Now | |
Future Electronics
from US$10.21
|
-
|
Buy Now | |
RS Americas
from US$9.25
|
-
|
Buy Now | |
TTI Europe
from US$9.79
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Header |
Pitch Spacing | 5.08mm |
No. of Rows | 2 Row |
Rows Loaded | z + d |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
H15 TYPE PLUG | RS |
Socket | Transfer Multisort Elektronik |
Din 41612 Pcb Connector, Plug, 15 Way | Newark Electronics |
15 Position Double Row 10.16 mm Solder Tail Pin Right Angle Male DIN Connector | Future Electronics |
15 Way 10.16mm Pitch, 2 Row z/d, Right Angle DIN 41612 Connector, Plug, Solder | HARTING 09061152921 | RS Americas |
DIN-POWER H015MS-3,2C1-1-V2 | TTI Europe |
DIN-Power H015MS-3,2C1-1-V2 | Boersig |
Where can I find additional details, specifications and documents for a 09061152921?
Additional datasheets, footprints and schematics for 09061152921 are listed on our Part Details page. You can also find images and similar parts to 09061152921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09061152921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09061152921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09061152921 fall under?
The 09061152921 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09061152921 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09061152921 you can contact the distributor directly for product support, shipping queries etc.
Is the 09061152921 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09061152921 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 09061152921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09061152921 often in real-time on the comparison pages.
What if I can't find stock of 09061152921?
You can fill out our help required form which you can use to request a quote for 09061152921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.