Status: | Unknown |
---|---|
Series: | Type F Series |
RoHS: | Unknown |
Prices starting from US$18.61
Product Range | Type F Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Plug |
Pitch Spacing | 5.08mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | z + b + d |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 500 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Lead Spacing | 5.08mm |
Termination Method | Solder |
Connector DIN-Power solder 48-way | RS |
PLUG, DIN41612, 48WAY | Farnell Contract |
Plug, Din41612, 48Way | Newark Electronics |
Type F 48 Position 5.08 mm Pitch Straight Header Connector | Future Electronics |
Std Circular Connector, Wt 20.04 g, 48 Contacts, DIN 41612 Series | HARTING 09060482905 | RS Americas |
SPECIAL | TTI Europe |
DIN-Power F48MS-3,5C1-1 | Boersig |
Where can I find additional details, specifications and documents for a 09 06 048 2905?
Additional datasheets, footprints and schematics for 09 06 048 2905 are listed on our Part Details page. You can also find images and similar parts to 09 06 048 2905 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 06 048 2905 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 06 048 2905 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 06 048 2905 fall under?
The 09 06 048 2905 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 06 048 2905 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 06 048 2905 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 06 048 2905 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 06 048 2905 have stock available?
Authorised distributors including RS, Farnell Contract, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for 09 06 048 2905.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 06 048 2905 often in real-time on the comparison pages.
What if I can't find stock of 09 06 048 2905?
You can fill out our help required form which you can use to request a quote for 09 06 048 2905 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.