Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.15
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.95
|
20
in stock
|
Buy Now | |
Distrelec
from US$12.70
|
16
in stock
|
Buy Now | |
Conrad
from US$16.18
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$11.21
|
-
|
Buy Now | |
Future Electronics
from US$11.86
|
-
|
Buy Now | |
RS Americas
from US$11.30
|
-
|
Buy Now | |
element14
from US$14.64
|
-
|
Buy Now | |
TTI Europe
from US$9.64
|
-
|
Buy Now | |
Farnell
from US$6.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 15Contacts |
Gender | Header |
Pitch Spacing | 10.16mm |
No. of Rows | 2 Row |
Rows Loaded | z + d |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | 500 |
SVHC | No SVHC (15-Jan-2018) |
Connector DIN-Power 15-way m | RS |
Socket | Transfer Multisort Elektronik |
HARTING Multipole plug, H 15-p DIN 41612 | Distrelec |
Total number of pins 15 | Conrad |
Din 41612 Pcb Connector, Plug, 15 Way | Newark Electronics |
15 Position Male Straight 2.54 mm DIN41612 Connector | Future Electronics |
Backplane Connectors, Wt 22.38 g, 15 Contacts, DIN 41612 Series | HARTING 09060152912 | RS Americas |
DIN-POWER H15MT-C1-1 | TTI Europe |
DIN-Power H15MT-C1-1 | Boersig |
Where can I find additional details, specifications and documents for a 09060152912?
Additional datasheets, footprints and schematics for 09060152912 are listed on our Part Details page. You can also find images and similar parts to 09060152912 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09060152912 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09060152912 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09060152912 fall under?
The 09060152912 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09060152912 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09060152912 you can contact the distributor directly for product support, shipping queries etc.
Is the 09060152912 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09060152912 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Conrad and Newark Electronics have stock available or on a lead time for 09060152912.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09060152912 often in real-time on the comparison pages.
What if I can't find stock of 09060152912?
You can fill out our help required form which you can use to request a quote for 09060152912 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.