Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.45 |
510
|
Buy Now | |
element14 | US$0.65 |
11,172
|
Buy Now | |
Farnell | US$0.46 |
11,172
|
Buy Now | |
Newark Electronics | US$0.43 |
2,758
|
Buy Now | |
Transfer Multisort Elektronik | US$0.32 |
1,447
|
Buy Now | |
Heilind Electronics | US$0.42 |
1,343
|
Buy Now | |
TTI Europe | US$0.42 |
1,000
|
Buy Now | |
RS Americas | US$0.38 |
841
|
Buy Now | |
Heilind Electronics Asia | US$0.42 |
403
|
Buy Now | |
Powell Electronics | US$0.32 |
7
|
Buy Now | |
Boersig | - |
1,000
|
Buy Now | |
Future Electronics | US$0.34 |
-
|
Buy Now | |
Distrelec | US$0.57 |
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
For Use With | DIN 41612 Connectors |
CONTACT, CRIMP, SOCKET, 0.5-1.5MM | element14 |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
Contact | Transfer Multisort Elektronik |
DIN-POWER CRIMP 3,F, PL2, EIN ZEL | Heilind Electronics |
DIN41612 CRIMP CONTACT FOR FEM | TTI Europe |
DIN Female FC3 contact PL2 individual contacts(AWG 20-16) | HARTING 09060008482 | RS Americas |
DIN-Power crimp femalel | RS |
DIN-Power crimp 3,F, PL2, Einzel | Boersig |
Type D E F Female Crimp AWG 20-16 Contacts | Future Electronics |
HARTING Crimp contact, Socket, 20 ... 16AWG | Distrelec |
Where can I find additional details, specifications and documents for a 09 06 000 8482?
Additional datasheets, footprints and schematics for 09 06 000 8482 are listed on our Part Details page. You can also find images and similar parts to 09 06 000 8482 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 06 000 8482 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 06 000 8482 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 06 000 8482 fall under?
The 09 06 000 8482 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 06 000 8482 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 06 000 8482 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 06 000 8482 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 06 000 8482 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for 09 06 000 8482.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 06 000 8482 often in real-time on the comparison pages.
What if I can't find stock of 09 06 000 8482?
You can fill out our help required form which you can use to request a quote for 09 06 000 8482 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.