Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Product Range | - |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | - |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Straight Female TB 09 06 000 Series Gold Plated Copper Alloy DIN Conn Contact | HARTING 09060006432 | RS Americas |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
DIN-POWER CRIMP 3,F, AU2 | TTI Europe |
DIN-Power crimp 3,F, Au2, Einzel | Boersig |
Where can I find additional details, specifications and documents for a 09060006432?
Additional datasheets, footprints and schematics for 09060006432 are listed on our Part Details page. You can also find images and similar parts to 09060006432 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09060006432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09060006432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09060006432 fall under?
The 09060006432 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09060006432 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09060006432 you can contact the distributor directly for product support, shipping queries etc.
Is the 09060006432 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09060006432 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 09060006432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09060006432 often in real-time on the comparison pages.
What if I can't find stock of 09060006432?
You can fill out our help required form which you can use to request a quote for 09060006432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.