Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.93
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$11.74
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$10.16
|
19
in stock
|
Buy Now | |
element14
from US$11.51
|
19
in stock
|
Buy Now | |
RS Americas
from US$11.16
|
4
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Wrist Band Type | Adjustable |
---|---|
Circumference Max | 273.05mm |
Lead Length | - |
Wristband Colour | Blue |
Ground Terminals | Snap Stud |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DESCO 09060 | Rapid Electronics |
Grounding Wrist Strap | Newark Electronics |
GROUNDING WRIST STRAP | element14 |
4mm Hook and Loop ESD Grounding Wrist Strap | Desco 09060 | RS Americas |
Where can I find additional details, specifications and documents for a 09060?
Additional datasheets, footprints and schematics for 09060 are listed on our Part Details page. You can also find images and similar parts to 09060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09060 fall under?
The 09060 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 09060 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09060 you can contact the distributor directly for product support, shipping queries etc.
Is the 09060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09060 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09060 often in real-time on the comparison pages.
What if I can't find stock of 09060?
You can fill out our help required form which you can use to request a quote for 09060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.