0906 UTP 101 Part Information
Details for 0906 UTP 101 by Lumberg
Electronic & Electrical Components>Sensors & Transducers>Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 26.4300 |
5 | 22.5200 |
Stock Information
Details
Part Downloads
Part Specifications
Adapter Type / Style | Y - Style |
Adapter / Splitter Mounting | Cable Mount |
Convert From Splitter | 5 Position M12 Receptacle |
Convert To Splitter | 5 Position M12 Plug Receptacle |
Adapter Body Colour | - |
Connector Body Material | TPU (Thermoplastic Polyurethane) Body |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
No. of Ports | 2Ports |
Alternative Part Descriptions
- SPLITTER, M12 CONNECTOR, 2PORT; Adapter Type / Style:Y - Style; Adapter / Splitter Mounting:Cable Mount; Convert From Splitter:5 Position M12 Receptacle; Convert To Splitter:5 Position M12 Plug, Receptacle; Adapter Body Color:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0906 UTP 101?
Additional datasheets, footprints and schematics for 0906 UTP 101 are listed in our Part Details tab. You can also find the 0906 UTP 101 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0906 UTP 101 in the Pricing & Inventory tab next to part details. You can view 0906 UTP 101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0906 UTP 101 fall under?
The 0906 UTP 101 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 0906 UTP 101 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0906 UTP 101 you can contact the distributor directly for product support, shipping queries etc.
Is the 0906 UTP 101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 0906 UTP 101 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0906 UTP 101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0906 UTP 101 often in real-time on the comparison pages.
What if I can't find stock of 0906 UTP 101?
You can fill out our help required form which you can use to request a quote for 0906 UTP 101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.