Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.00
|
45
in stock
|
Buy Now | |
TTI Europe
from US$4.76
|
1,520
in stock
|
Buy Now | |
Newark Electronics
from US$7.09
|
376
in stock
|
Buy Now | |
element14
from US$7.59
|
376
in stock
|
Buy Now | |
Farnell
from US$4.70
|
376
in stock
|
Buy Now | |
Future Electronics
from US$5.23
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.93
|
150
in stock
|
Buy Now | |
Boersig
-
|
1,852
in stock
|
Buy Now | |
Sorelec
-
|
20
in stock
|
Buy Now | |
RS Americas
from US$4.90
|
-
|
Buy Now | |
Distrelec
from US$5.11
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 15Contacts |
Gender | Plug |
Pitch Spacing | 5.08mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | z + d |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 500 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 15A |
Flammability Rating | UL94V-0 |
Lead Spacing | 5.08mm |
Material | Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 500V |
DIN-POWER H015MS-3,2C1-1-V1 | TTI Europe |
Plug, Din41612, R/A, H, 15Way | Newark Electronics |
PLUG, DIN41612, R/A, H, 15WAY | element14 |
15 Position Double Row 10.16 mm Solder Tail Pin Right Angle Male DIN Connector | Future Electronics |
Socket | Transfer Multisort Elektronik |
15 way DIN41612 r/a PCB plug | RS |
DIN-Power H015MS-3,2C1-1-V1 | Boersig |
Backplane Connectors, Wt 28.74 g, 15 Contacts, DIN 41612 Series | HARTING 09061152932 | RS Americas |
HARTING Multipole plug, H 90° 15-p DIN 41612 | Distrelec |
Where can I find additional details, specifications and documents for a 0906 115 2932?
Additional datasheets, footprints and schematics for 0906 115 2932 are listed on our Part Details page. You can also find images and similar parts to 0906 115 2932 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0906 115 2932 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0906 115 2932 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0906 115 2932 fall under?
The 0906 115 2932 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0906 115 2932 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0906 115 2932 you can contact the distributor directly for product support, shipping queries etc.
Is the 0906 115 2932 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0906 115 2932 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 0906 115 2932.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0906 115 2932 often in real-time on the comparison pages.
What if I can't find stock of 0906 115 2932?
You can fill out our help required form which you can use to request a quote for 0906 115 2932 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.