Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
10,500
in stock
|
Buy Now | |
element14
from US$0.70
|
5,195
in stock
|
Buy Now | |
Farnell
from US$0.33
|
5,195
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
990
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
401
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
5
in stock
|
Buy Now | |
Boersig
-
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.8mm |
Cable Diameter Min | 1.6mm |
Contact Resistance | 15mohm |
Contact Termination | Crimp |
Gender | Receptacle |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 16AWG |
Working Voltage | 250V |
DIN-Power crimp female | RS |
CRIMP SOCKET, 0.5-1.5MM | element14 |
Contact | Transfer Multisort Elektronik |
DIN Female FC3 contact PL1, individual contacts (AWG 20-16) | HARTING 09060008472 | RS Americas |
DIN-POWER CRIMP 3,F, PL1, EIN ZEL | Heilind Electronics |
DIN-Power crimp 3,F, PL1, Einzel | Boersig |
Contact, Female, 0.5-1.5Mm², Crimp | Newark Electronics |
DIN 41612 Connectors CRIMP CONTACT FOR FEMALE TYP D | Future Electronics |
DIN F CONTACT A SERTIR, | TTI Europe |
Where can I find additional details, specifications and documents for a 0906 000 8472?
Additional datasheets, footprints and schematics for 0906 000 8472 are listed on our Part Details page. You can also find images and similar parts to 0906 000 8472 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0906 000 8472 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0906 000 8472 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0906 000 8472 fall under?
The 0906 000 8472 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0906 000 8472 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0906 000 8472 you can contact the distributor directly for product support, shipping queries etc.
Is the 0906 000 8472 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0906 000 8472 have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 0906 000 8472.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0906 000 8472 often in real-time on the comparison pages.
What if I can't find stock of 0906 000 8472?
You can fill out our help required form which you can use to request a quote for 0906 000 8472 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.