Prices starting from US$6.65
Product Range | - |
---|---|
No. of Contacts | 48Contacts |
Gender | Receptacle |
Pitch Spacing | 5.08mm |
No. of Rows | 3 Row |
Rows Loaded | a + c + e |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Connector DIN 41612 48P 6A FEMALE STRT | HARTING 09052486831 | RS Americas |
Connector DIN-Power solder 48-way f | RS |
HARTING Multipole socket, E 48-p DIN 41612 | Distrelec |
SPECIAL | TTI Europe |
Connector, Din 41612, Rcpt, 48P, 3Row | Newark Electronics |
CONNECTOR, DIN 41612, RCPT, 48P, 3ROW | element14 |
Type E 48 Position 2.54 mm Pitch Female Straight Connector DIN 41612 | Future Electronics |
DIN-Power E048FS-4,5C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 09052486831?
Additional datasheets, footprints and schematics for 09052486831 are listed on our Part Details page. You can also find images and similar parts to 09052486831 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09052486831 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09052486831 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09052486831 fall under?
The 09052486831 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09052486831 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09052486831 you can contact the distributor directly for product support, shipping queries etc.
Is the 09052486831 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09052486831 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, TTI Europe and Newark Electronics have stock available or on a lead time for 09052486831.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09052486831 often in real-time on the comparison pages.
What if I can't find stock of 09052486831?
You can fill out our help required form which you can use to request a quote for 09052486831 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.