Status: | Unknown |
---|---|
Series: | Type E Series |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.11 |
106
|
Buy Now | |
Heilind Electronics | US$3.82 |
360
|
Buy Now | |
Future Electronics | US$3.00 |
200
|
Buy Now | |
element14 | US$4.66 |
175
|
Buy Now | |
Farnell | US$3.14 |
175
|
Buy Now | |
Heilind Electronics Asia | US$3.82 |
120
|
Buy Now | |
RS Americas | US$3.19 |
47
|
Buy Now | |
Newark Electronics | US$3.46 |
33
|
Buy Now | |
TTI Europe | US$2.61 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Range | Type E Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Receptacle |
Pitch Spacing | 5.08mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + c + e |
Contact Plating | - |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Lead Spacing | 5.08mm |
Termination Method | Crimp |
DIN-POWER E048-FC-B | Heilind Electronics |
Type E 48 Position 5.08 mm Pitch Cable-to-Board Female Crimp Terminal | Future Electronics |
PC BOARD CONNECTOR, DIN 4 | element14 |
Connector DIN-Power crimp 48-way f | RS |
Connector DIN 41612 48P 6A FEMALE CBLMNT ORDER CONTACTS SEP. | HARTING 09050483202 | RS Americas |
Din 41612 Pcb Connector Receptacle 48 Way | Newark Electronics |
DIN-POWER E048-FC-B | TTI Europe |
DIN-Power E048-FC-B | Boersig |
Where can I find additional details, specifications and documents for a 09 05 048 3202?
Additional datasheets, footprints and schematics for 09 05 048 3202 are listed on our Part Details page. You can also find images and similar parts to 09 05 048 3202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 05 048 3202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 05 048 3202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 05 048 3202 fall under?
The 09 05 048 3202 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 05 048 3202 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 05 048 3202 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 05 048 3202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 05 048 3202 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 09 05 048 3202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 05 048 3202 often in real-time on the comparison pages.
What if I can't find stock of 09 05 048 3202?
You can fill out our help required form which you can use to request a quote for 09 05 048 3202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.