09050.0100-00 Switches, Relays & Solenoids by Marquardt USA

PUSH BUTTON SW SPDT 5A 48VAC QC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$12.39


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$15.31
-
Buy Now
Logo for element14 element14 US$12.39
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Switch Operation Momentary Spring Return
Contact Configuration SPDT
Contact Voltage AC Nom 48V
Contact Voltage DC Nom -
Contact Current Max 5A
Switch Terminals Quick Connect
Product Range -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Push Button Sw, Spdt, 5A, 48Vac, Qc | Newark Electronics
PUSH BUTTON SW, SPDT, 5A, 48VAC, QC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09050.0100-00?

Additional datasheets, footprints and schematics for 09050.0100-00 are listed on our Part Details page. You can also find images and similar parts to 09050.0100-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09050.0100-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09050.0100-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09050.0100-00 fall under?

The 09050.0100-00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 09050.0100-00 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09050.0100-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 09050.0100-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09050.0100-00 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 09050.0100-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09050.0100-00 often in real-time on the comparison pages.

What if I can't find stock of 09050.0100-00?

You can fill out our help required form which you can use to request a quote for 09050.0100-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay