Wrist Band Type | Fixed |
---|---|
Circumference Max | 304.8mm |
Lead Length | - |
Wristband Colour | Black |
Ground Terminals | Snap Stud |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wristband | Newark Electronics |
WRISTBAND | element14 |
DESCO 09044 | Rapid Electronics |
WRISTBAND, PREMIUM METAL EXP, MEDIUM 4MM | Desco 09044 | RS Americas |
Where can I find additional details, specifications and documents for a 09044?
Additional datasheets, footprints and schematics for 09044 are listed on our Part Details page. You can also find images and similar parts to 09044 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09044 fall under?
The 09044 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 09044 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09044 you can contact the distributor directly for product support, shipping queries etc.
Is the 09044 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09044 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 09044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09044 often in real-time on the comparison pages.
What if I can't find stock of 09044?
You can fill out our help required form which you can use to request a quote for 09044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.