Status: | Unknown |
---|---|
Series: | Type D Series |
RoHS: | Unknown |
Prices starting from US$8.89
Product Range | Type D Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Pitch Spacing | 5.08mm |
No. of Rows | 2 Row |
Rows Loaded | - |
Contact Plating | Gold Plated Contacts |
Connector DIN-Power solder 32-way f | RS |
Connector, Din 41612, Rcpt, 32Pos, 2Row | Newark Electronics |
DIN41612 Type D Female Connector with Angled Solder Pins | Future Electronics |
Conn, Rect, Industrial, PCB Socket,32 Cont, Solder, Sh-Sz D,5.08mm Pin-Spng, Right,6A | HARTING 09042326826 | RS Americas |
DIN-POWER D032FS-6,5C1-2 | TTI Europe |
DIN-Power D032FS-6,5C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 09042326826?
Additional datasheets, footprints and schematics for 09042326826 are listed on our Part Details page. You can also find images and similar parts to 09042326826 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09042326826 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09042326826 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09042326826 fall under?
The 09042326826 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09042326826 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09042326826 you can contact the distributor directly for product support, shipping queries etc.
Is the 09042326826 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09042326826 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 09042326826.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09042326826 often in real-time on the comparison pages.
What if I can't find stock of 09042326826?
You can fill out our help required form which you can use to request a quote for 09042326826 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.