Status: | Unknown |
---|---|
Series: | Type D Series |
RoHS: | Unknown |
Prices starting from US$6.84
Product Range | Type D Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Pitch Spacing | 5.08mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 6A |
Flammability Rating | UL94V-0 |
Lead Spacing | 5.08mm |
Material | Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 8mm |
Standard | VG95324/DIN53480/IEC112 |
Termination Method | Solder |
Working Voltage | 125V |
HARTING Multipole socket, D 32-p DIN 41612 | Distrelec |
DIN-Power D032FL-8, 0C1-2 | RS |
Connector, Din41612, Socket, 5.08Mm, 32 Position | Newark Electronics |
32 Positions Dual Row 5.08 mm Solder Eyelet Female Socket Receptacle | Future Electronics |
Backplane Connectors, Wt 29.08 g, 32 Contacts, DIN 41612 Series | HARTING 09042326823 | RS Americas |
SOCKET, DIN41612, D, 32WAY | element14 |
DIN-POWER D032FL-8,0C1-2 | TTI Europe |
DIN-Power D032FL-8,0C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 09 04 232 6823?
Additional datasheets, footprints and schematics for 09 04 232 6823 are listed on our Part Details page. You can also find images and similar parts to 09 04 232 6823 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 04 232 6823 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 04 232 6823 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 04 232 6823 fall under?
The 09 04 232 6823 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 04 232 6823 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 04 232 6823 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 04 232 6823 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 04 232 6823 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 09 04 232 6823.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 04 232 6823 often in real-time on the comparison pages.
What if I can't find stock of 09 04 232 6823?
You can fill out our help required form which you can use to request a quote for 09 04 232 6823 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.