09041 Desco Industries Parts by Desco Industries

WRIST BAND ADJUSTABLE 330.2MM BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.96

Distributor Stock
Logo for RS
RS
from US$20.96
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.47
64
in stock
Buy Now
Logo for element14
element14
from US$24.55
64
in stock
Buy Now
Logo for Farnell
Farnell
from US$25.42
64
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$23.20
44
in stock
Buy Now

Specifications

Wrist Band Type Adjustable
Circumference Max 330.2mm
Lead Length -
Wristband Colour Black
Ground Terminals Snap Stud
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Wristband, Premium Metal Exp,adjust 4Mm | Newark Electronics
WRISTBAND, PREMIUM METAL EXP,ADJUST 4MM | element14
Adjustable Wristband, Metal, Black, 4 mm Snap, 5.75"-13" Circ, 300 Series | Desco 09041 | RS Americas
ER - Wrist Band | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09041?

Additional datasheets, footprints and schematics for 09041 are listed on our Part Details page. You can also find images and similar parts to 09041 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09041 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09041 fall under?

The 09041 is listed under Desco Industries Parts.

Can I view similar or alternative parts?

You can view similar parts to 09041 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09041 you can contact the distributor directly for product support, shipping queries etc.

Is the 09041 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09041 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 09041.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09041 often in real-time on the comparison pages.

What if I can't find stock of 09041?

You can fill out our help required form which you can use to request a quote for 09041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay