Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 96Contacts |
---|---|
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
No. of Mating Cycles | 400 |
RoHS Compliant | Yes |
Connector DIN-Signal solder 96-way f | RS |
Backplane Connectors, Wt 14.86 g, 96 Contacts, DIN 41612 Series | HARTING 09034966825 | RS Americas |
Din 41612 Pcb Connector Receptacle 96 Way | Newark Electronics |
DIN41612 Type C Female Connector with Solder Pins | Future Electronics |
DIN-SIGNAL C096FS-4,5C1-2-CLIP | TTI Europe |
DIN-Signal C096FS-4,5C1-2-clip | Boersig |
Where can I find additional details, specifications and documents for a 09034966825?
Additional datasheets, footprints and schematics for 09034966825 are listed on our Part Details page. You can also find images and similar parts to 09034966825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09034966825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09034966825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09034966825 fall under?
The 09034966825 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09034966825 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09034966825 you can contact the distributor directly for product support, shipping queries etc.
Is the 09034966825 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09034966825 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for 09034966825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09034966825 often in real-time on the comparison pages.
What if I can't find stock of 09034966825?
You can fill out our help required form which you can use to request a quote for 09034966825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.