Product Range | - |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Connector DIN-Signal wrap-post 96-way f | RS |
DIN-Signal C096FW-13,0C1-2 | Boersig |
Connector, Din 41612, Rcpt, 3Row | Newark Electronics |
96 Position Receptacle Female Sockets Gold Through Hole Din Connector | Future Electronics |
Connectors, DIN 41612, DIN-SIGNAL C096FW-13,0C1-2 | HARTING 09032966878 | RS Americas |
93C5460 | element14 |
DIN-SIGNAL C096FW-13,0C1-2 | TTI Europe |
CONNECTOR, DIN 41612, RCPT, 3ROW | Farnell |
Where can I find additional details, specifications and documents for a 09032966878?
Additional datasheets, footprints and schematics for 09032966878 are listed on our Part Details page. You can also find images and similar parts to 09032966878 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09032966878 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09032966878 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09032966878 fall under?
The 09032966878 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09032966878 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09032966878 you can contact the distributor directly for product support, shipping queries etc.
Is the 09032966878 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09032966878 have stock available?
Authorised distributors including RS, Boersig, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 09032966878.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09032966878 often in real-time on the comparison pages.
What if I can't find stock of 09032966878?
You can fill out our help required form which you can use to request a quote for 09032966878 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.