Product Range | - |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
No. of Mating Cycles | 400 |
Connector DIN-Signal press-in 96-way f | RS |
Din 41612 Pcb Connector Receptacle 96 Way | Newark Electronics |
96 Position 3 Row 2.54 mm Press-in Female Straight DIN Connector | Future Electronics |
Backplane Connectors, Wt 18.08 g, 96 Contacts, DIN 41612 Series | HARTING 09032966851 | RS Americas |
DIN-SIGNAL C096FP-13,2C1-2 | TTI Europe |
DIN-Signal C096FP-13,2C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 09032966851?
Additional datasheets, footprints and schematics for 09032966851 are listed on our Part Details page. You can also find images and similar parts to 09032966851 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09032966851 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09032966851 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09032966851 fall under?
The 09032966851 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09032966851 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09032966851 you can contact the distributor directly for product support, shipping queries etc.
Is the 09032966851 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09032966851 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 09032966851.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09032966851 often in real-time on the comparison pages.
What if I can't find stock of 09032966851?
You can fill out our help required form which you can use to request a quote for 09032966851 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.