Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
147
in stock
|
Buy Now | |
TTI Europe
from US$2.42
|
1,000
in stock
|
Buy Now | |
element14
from US$3.61
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
356
in stock
|
Buy Now | |
Farnell
from US$3.10
|
341
in stock
|
Buy Now | |
Heilind Electronics
from US$3.02
|
115
in stock
|
Buy Now | |
RS Americas
from US$2.39
|
100
in stock
|
Buy Now | |
Distrelec
from US$3.48
|
53
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.02
|
27
in stock
|
Buy Now | |
Boersig
-
|
363
in stock
|
Buy Now | |
Future Electronics
from US$2.47
|
-
|
Buy Now |
Product Range | Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Press Fit Vertical |
Contact Termination Type | Press Fit |
Lead Spacing | 2.54mm |
Termination Method | Press Fit |
DIN-SIGNAL C096FP-4,5C1-2 | TTI Europe |
SOCKET, DIN41612, 96WAY | element14 |
Socket, Din41612, 96Way | Newark Electronics |
PCB DIN connector Type C 96-pin F | RS |
DIN-SIGNAL C096FP-4,5C1-2 | Heilind Electronics |
Gds A-C Series, Straight Solder, Female, 96 Contacts, 2 Amps | HARTING 09032966850 | RS Americas |
HARTING Multipole socket C 96-p DIN 41612 | Distrelec |
DIN-Signal C096FP-4,5C1-2 | Boersig |
Type C 96 Position 2.54 mm Pitch Female Straight Connector DIN41612 | Future Electronics |
Where can I find additional details, specifications and documents for a 09 03 296 6850?
Additional datasheets, footprints and schematics for 09 03 296 6850 are listed on our Part Details page. You can also find images and similar parts to 09 03 296 6850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 03 296 6850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 03 296 6850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 03 296 6850 fall under?
The 09 03 296 6850 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 03 296 6850 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 03 296 6850 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 03 296 6850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 03 296 6850 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 09 03 296 6850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 03 296 6850 often in real-time on the comparison pages.
What if I can't find stock of 09 03 296 6850?
You can fill out our help required form which you can use to request a quote for 09 03 296 6850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.