Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
213
in stock
|
Buy Now | |
element14
from US$3.20
|
7,136
in stock
|
Buy Now | |
Newark Electronics
from US$4.43
|
3,886
in stock
|
Buy Now | |
Farnell
from US$2.83
|
3,886
in stock
|
Buy Now | |
TTI Europe
from US$2.26
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.67
|
859
in stock
|
Buy Now | |
Heilind Electronics
from US$3.03
|
573
in stock
|
Buy Now | |
Powell Electronics
from US$2.28
|
333
in stock
|
Buy Now | |
Future Electronics
from US$2.39
|
318
in stock
|
Buy Now | |
Distrelec
from US$3.57
|
196
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.03
|
191
in stock
|
Buy Now | |
RS Americas
from US$2.30
|
-
|
Buy Now | |
Carlton-Bates
from US$3.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 4mm |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 250V |
SOCKET, DIN41612, C, 96WAY | element14 |
Socket, Din41612, C, 96Way | Newark Electronics |
DIN-SIGNAL C096FS-4,5C1-2 | TTI Europe |
Socket | Transfer Multisort Elektronik |
DIN-SIGNAL C096FS-4,5C1-2 | Heilind Electronics |
Type C 96 Position 2.54 mm Pitch Female Straight DIN41612 Connector | Future Electronics |
96 way 3 row DIN41612 socket,4mm | RS |
HARTING Multipole socket C 96-p DIN 41612 | Distrelec |
Conn, Rect, Industrial, Cable Socket,96 Cont, Solder, Sh-Sz C, Backplane, Straight,2A | HARTING 09032966825 | RS Americas |
Solder Female Insert 96P 2A 250V | Carlton-Bates |
DIN-Signal C096FS-4,5C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 0903 296 6825?
Additional datasheets, footprints and schematics for 0903 296 6825 are listed on our Part Details page. You can also find images and similar parts to 0903 296 6825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0903 296 6825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0903 296 6825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0903 296 6825 fall under?
The 0903 296 6825 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0903 296 6825 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0903 296 6825 you can contact the distributor directly for product support, shipping queries etc.
Is the 0903 296 6825 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0903 296 6825 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for 0903 296 6825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0903 296 6825 often in real-time on the comparison pages.
What if I can't find stock of 0903 296 6825?
You can fill out our help required form which you can use to request a quote for 0903 296 6825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.