Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
181
in stock
|
Buy Now | |
TTI Europe
from US$2.53
|
8,900
in stock
|
Buy Now | |
element14
from US$3.91
|
973
in stock
|
Buy Now | |
Farnell
from US$3.01
|
973
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.76
|
653
in stock
|
Buy Now | |
Distrelec
from US$3.40
|
205
in stock
|
Buy Now | |
Heilind Electronics
from US$3.12
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.12
|
6
in stock
|
Buy Now | |
Boersig
-
|
629
in stock
|
Buy Now | |
Future Electronics
from US$2.54
|
-
|
Buy Now | |
Carlton-Bates
from US$4.13
|
-
|
Buy Now |
Product Range | Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Lead Spacing | 2.54mm |
Termination Method | Solder |
DIN-SIGNAL C096FS-2,9C1-2 | TTI Europe |
SOCKET, DIN41612, 96WAY | element14 |
Socket | Transfer Multisort Elektronik |
HARTING Multipole socket C 96-p DIN 41612 | Distrelec |
Connector DIN-Signal solder 96-way f | RS |
DIN-SIGNAL C096FS-2,9C1-2 | Heilind Electronics |
Din 41612 Pcb Connector Receptacle 96 Way | Newark Electronics |
DIN-Signal C096FS-2,9C1-2 | Boersig |
Type C 96 Position Female Straight 2.54 mm DIN41612 Connector | Future Electronics |
Socket Header 96P PCB - Straight 0.100 in. (2.54mm) 3 Row 0.100 in. (2.54mm) 0.005 in. (0.15mm) Dia. Length: 0.114 in. (2.90mm) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 03 296 6824?
Additional datasheets, footprints and schematics for 09 03 296 6824 are listed on our Part Details page. You can also find images and similar parts to 09 03 296 6824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 03 296 6824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 03 296 6824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 03 296 6824 fall under?
The 09 03 296 6824 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 03 296 6824 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 03 296 6824 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 03 296 6824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 03 296 6824 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 09 03 296 6824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 03 296 6824 often in real-time on the comparison pages.
What if I can't find stock of 09 03 296 6824?
You can fill out our help required form which you can use to request a quote for 09 03 296 6824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.