Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$10.22
Product Range | DIN 41612 Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Connector DIN-Signal solder 96-way f | RS |
Backplane Connectors, Wt 18.69 g, 96 Contacts, DIN 41612 Series | HARTING 09032966823 | RS Americas |
HARTING Multipole socket C 96-p DIN 41612 | Distrelec |
96 Position 3 Row 2.54 mm Solder Lug Female Straight DIN Connector | Future Electronics |
Pc Board Connector Din 5 | Newark Electronics |
DIN-SIGNAL C096FL-7,7C1-2 | TTI Europe |
DIN-Signal C096FL-5,5/11C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 09 03 296 6823?
Additional datasheets, footprints and schematics for 09 03 296 6823 are listed on our Part Details page. You can also find images and similar parts to 09 03 296 6823 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 03 296 6823 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 03 296 6823 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 03 296 6823 fall under?
The 09 03 296 6823 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 03 296 6823 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 03 296 6823 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 03 296 6823 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 03 296 6823 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Future Electronics and Newark Electronics have stock available or on a lead time for 09 03 296 6823.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 03 296 6823 often in real-time on the comparison pages.
What if I can't find stock of 09 03 296 6823?
You can fill out our help required form which you can use to request a quote for 09 03 296 6823 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.