Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Product Range | Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | - |
Contact Plating | Gold Plated Contacts |
Connector, Din 41612, Rcpt, 96Pos, 3Row | Newark Electronics |
96 Positions Female Straight Through-Hole Solder Din 41612 | Future Electronics |
Connectors, DIN 41612, DINSIGC096FP-4,5C1-1 | HARTING 09032962850 | RS Americas |
93C5453 | element14 |
DIN-SIGNAL C096FP-4,5C1-1 | TTI Europe |
CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW | Farnell |
DIN-Signal C096FP-4,5C1-1 | Boersig |
Where can I find additional details, specifications and documents for a 09032962850?
Additional datasheets, footprints and schematics for 09032962850 are listed on our Part Details page. You can also find images and similar parts to 09032962850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09032962850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09032962850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09032962850 fall under?
The 09032962850 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09032962850 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09032962850 you can contact the distributor directly for product support, shipping queries etc.
Is the 09032962850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09032962850 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 09032962850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09032962850 often in real-time on the comparison pages.
What if I can't find stock of 09032962850?
You can fill out our help required form which you can use to request a quote for 09032962850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.