Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Prices starting from US$3.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.51 |
100
|
Buy Now | |
Newark Electronics | US$3.36 |
100
|
Buy Now | |
element14 | US$4.32 |
100
|
Buy Now | |
Heilind Electronics | US$3.70 |
6
|
Buy Now | |
Heilind Electronics Asia | US$3.70 |
2
|
Buy Now | |
Boersig | - |
1
|
Buy Now | |
Future Electronics | US$3.24 |
-
|
Buy Now | |
RS Americas | US$3.32 |
-
|
Buy Now | |
TTI Europe | US$3.28 |
-
|
Buy Now |
Product Range | Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | - |
Contact Plating | Gold Plated Contacts |
Connector, Din 41612, Rcpt, 96Pos, 3Row | Newark Electronics |
CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW | element14 |
DIN C FEMALE STRAIGHT 96PIN, 2 | Heilind Electronics |
DIN-Signal C096FS-2,9C1-1 | Boersig |
96 Position 3 Row 2.54 mm Row Through Hole DIN Signal Receptacle | Future Electronics |
Backplane Connectors, Wt 15.08 g, 96 Contacts, DIN 41612 Series | HARTING 09032962824 | RS Americas |
DIN-SIGNAL C096FS-2,9C1-1 | TTI Europe |
Where can I find additional details, specifications and documents for a 09032962824?
Additional datasheets, footprints and schematics for 09032962824 are listed on our Part Details page. You can also find images and similar parts to 09032962824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09032962824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09032962824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09032962824 fall under?
The 09032962824 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09032962824 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09032962824 you can contact the distributor directly for product support, shipping queries etc.
Is the 09032962824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09032962824 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 09032962824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09032962824 often in real-time on the comparison pages.
What if I can't find stock of 09032962824?
You can fill out our help required form which you can use to request a quote for 09032962824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.