Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 64Contacts |
---|---|
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
No. of Mating Cycles | 400 |
RoHS Compliant | Yes |
PCB DIN connector Type C 64-pin F | RS |
Din 41612 Pcb Connector Receptacle 64 Way | Newark Electronics |
DIN 41612 Series 96 Position 2.54 mm Press-fit Through Hole Backpanel Connector | Future Electronics |
Backplane Connectors, Wt 13.00 g, 64 Contacts, DIN 41612 Series | HARTING 09032646850 | RS Americas |
DIN-SIGNAL C064FP-4,5C1-2 | TTI Europe |
DIN-Signal C064FP-4,5C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 09032646850?
Additional datasheets, footprints and schematics for 09032646850 are listed on our Part Details page. You can also find images and similar parts to 09032646850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09032646850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09032646850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09032646850 fall under?
The 09032646850 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09032646850 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09032646850 you can contact the distributor directly for product support, shipping queries etc.
Is the 09032646850 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09032646850 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for 09032646850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09032646850 often in real-time on the comparison pages.
What if I can't find stock of 09032646850?
You can fill out our help required form which you can use to request a quote for 09032646850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.