0903 264 6828 Connectors by Harting

SOCKET IDC DIN41612 TYPE C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.46

Distributor Stock
Logo for RS
RS
from US$10.97
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.44
447
in stock
Buy Now
Logo for element14
element14
from US$12.90
447
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$13.82
441
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$10.28
108
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$13.82
88
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$11.68
64
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$8.46
20
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$9.21
14
in stock
Buy Now
Logo for Boersig
Boersig
-
334
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$9.05
-
Buy Now
Logo for Farnell
Farnell
from US$10.77
-
Buy Now

Specifications

No. of Contacts 64Contacts
Gender Receptacle
Connector Type Backplane
Contact Termination Type IDC / IDT
Product Range -
Connector Mounting PCB Mount
Contact Plating Gold Plated Contacts
Contact Material Copper
SVHC No SVHC (15-Jan-2018)
Connector Mounting Orientation PC Board
Contact Current Rating 1A
Contact Termination IDC / IDT
Flammability Rating UL94V-0
No. of Mating Cycles 400
Pitch Spacing 2.54mm
Termination Method IDC
Working Voltage 250V

Alternative Descriptions

Din 41612 Pcb Connector Receptacle 64 Way | Newark Electronics
No. of Contacts:64Contacts | element14
DIN-SIGNAL C064FS-C1-2 | Heilind Electronics
Plug | Transfer Multisort Elektronik
HARTING Multipole socket C 64-p DIN 41612 | Distrelec
DIN-SIGNAL C064FS-C1-2 | TTI Europe
Gds A-C Series IDC 3 Row A and C loaded Female 64 Contacts 2 Amps | HARTING 09032646828 | RS Americas
DIN-Signal C064FS-C1-2 | Boersig
64 way a/c DIN 41612 indirectedge socket | RS
64 Position 3 Row 2.54 mm Female IDC Flat Cable DIN-Signal Straight Connector | Future Electronics
SOCKET, IDC, DIN41612, TYPE C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0903 264 6828?

Additional datasheets, footprints and schematics for 0903 264 6828 are listed on our Part Details page. You can also find images and similar parts to 0903 264 6828 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0903 264 6828 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0903 264 6828 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0903 264 6828 fall under?

The 0903 264 6828 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 0903 264 6828 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0903 264 6828 you can contact the distributor directly for product support, shipping queries etc.

Is the 0903 264 6828 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0903 264 6828 have stock available?

Authorised distributors including Newark Electronics, element14, Heilind Electronics, Transfer Multisort Elektronik and Heilind Electronics Asia have stock available or on a lead time for 0903 264 6828.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0903 264 6828 often in real-time on the comparison pages.

What if I can't find stock of 0903 264 6828?

You can fill out our help required form which you can use to request a quote for 0903 264 6828 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay