Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 64Contacts |
---|---|
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
No. of Mating Cycles | 400 |
RoHS Compliant | Yes |
Din 41612 Pcb Connector Receptacle 60Way | Newark Electronics |
DIN-Signal Mflat60+4FP-4,5C1-2 | Future Electronics |
Connectors, DIN 41612, DIN-SIGNAL MFLAT60+4FP-4,5C1-2 | HARTING 09032606830 | RS Americas |
DIN-SIGNAL MFLAT60+4FP-4,5C1-2 | TTI Europe |
Where can I find additional details, specifications and documents for a 09032606830?
Additional datasheets, footprints and schematics for 09032606830 are listed on our Part Details page. You can also find images and similar parts to 09032606830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09032606830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09032606830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09032606830 fall under?
The 09032606830 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09032606830 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09032606830 you can contact the distributor directly for product support, shipping queries etc.
Is the 09032606830 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09032606830 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Boersig have stock available or on a lead time for 09032606830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09032606830 often in real-time on the comparison pages.
What if I can't find stock of 09032606830?
You can fill out our help required form which you can use to request a quote for 09032606830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.