Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Prices starting from US$3.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.90
|
6
in stock
|
Buy Now | |
element14
from US$5.35
|
384
in stock
|
Buy Now | |
Farnell
from US$4.70
|
384
in stock
|
Buy Now | |
Newark Electronics
from US$4.48
|
324
in stock
|
Buy Now | |
Powell Electronics
from US$3.01
|
113
in stock
|
Buy Now | |
Future Electronics
from US$3.76
|
-
|
Buy Now | |
RS Americas
from US$3.62
|
-
|
Buy Now | |
TTI Europe
from US$3.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Lead Spacing | 2.54mm |
Termination Method | Solder |
PLUG, DIN41612C, R/A, 94+2WAY | element14 |
Plug, Din41612C, R/A, 94+2Way | Newark Electronics |
96 way 3 row DIN41612 plug w/ lead pin | RS |
96 Contact 3 Row 2.54 mm Right Angled Male DIN Signal Connector | Future Electronics |
Backplane Connectors, Wt 15.70 g, 96 Contacts, DIN 41612 Series | HARTING 09031966951 | RS Americas |
DIN-SIGNAL C096MS-3,0C1-2-V2 | TTI Europe |
DIN-Signal C096MS-3,0C1-2-V2 | Boersig |
Where can I find additional details, specifications and documents for a 09031966951?
Additional datasheets, footprints and schematics for 09031966951 are listed on our Part Details page. You can also find images and similar parts to 09031966951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09031966951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09031966951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09031966951 fall under?
The 09031966951 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09031966951 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09031966951 you can contact the distributor directly for product support, shipping queries etc.
Is the 09031966951 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09031966951 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Powell Electronics and RS have stock available or on a lead time for 09031966951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09031966951 often in real-time on the comparison pages.
What if I can't find stock of 09031966951?
You can fill out our help required form which you can use to request a quote for 09031966951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.