Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.11
|
61
in stock
|
Buy Now | |
element14
from US$4.90
|
1,325
in stock
|
Buy Now | |
Farnell
from US$3.82
|
726
in stock
|
Buy Now | |
Newark Electronics
from US$3.25
|
599
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.76
|
87
in stock
|
Buy Now | |
Conrad
from US$7.04
|
42
in stock
|
Buy Now | |
Heilind Electronics
from US$4.52
|
30
in stock
|
Buy Now | |
Distrelec
from US$4.24
|
23
in stock
|
Buy Now | |
TTI Europe
from US$3.27
|
20
in stock
|
Buy Now | |
Powell Electronics
from US$2.82
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.52
|
10
in stock
|
Buy Now | |
Future Electronics
from US$3.18
|
-
|
Buy Now | |
RS Americas
from US$3.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 96Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 15mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 250V |
PLUG, DIN41612, C, 96WAY | element14 |
Din 41612 Pcb Connector, Plug, 96 Way | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Connector DIN-Signal solder 96-way m | RS |
No. of rows 3 | Conrad |
DIN-SIGNAL C096MS-3,0C1-2 | Heilind Electronics |
HARTING Multipole plug C 96-p DIN 41612 | Distrelec |
DIN-SIGNAL C096MS-3,0C1-2 | TTI Europe |
Type C 96 Position 2.54 mm Pitch Male Straight Board to Board DIN41612 Connector | Future Electronics |
Conn, Rect, Industrial, PCB Plug,96 Cont, Solder, Sh-Sz C,2.54mm Pin-Spng, Straight | HARTING 09031966922 | RS Americas |
DIN-Signal C096MS-3,0C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 0903 196 6922?
Additional datasheets, footprints and schematics for 0903 196 6922 are listed on our Part Details page. You can also find images and similar parts to 0903 196 6922 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0903 196 6922 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0903 196 6922 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0903 196 6922 fall under?
The 0903 196 6922 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0903 196 6922 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0903 196 6922 you can contact the distributor directly for product support, shipping queries etc.
Is the 0903 196 6922 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0903 196 6922 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for 0903 196 6922.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0903 196 6922 often in real-time on the comparison pages.
What if I can't find stock of 0903 196 6922?
You can fill out our help required form which you can use to request a quote for 0903 196 6922 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.