Status: | Unknown |
---|---|
Series: | DIN-Signal Series |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.04 |
No stock
|
Buy Now | |
Farnell | US$3.13 |
3,455
|
Buy Now | |
element14 | US$3.44 |
2,597
|
Buy Now | |
TTI Europe | US$2.79 |
2,500
|
Buy Now | |
Future Electronics | US$2.80 |
2,135
|
Buy Now | |
Newark Electronics | US$2.86 |
775
|
Buy Now | |
Heilind Electronics | US$4.00 |
727
|
Buy Now | |
Powell Electronics | US$2.50 |
420
|
Buy Now | |
Heilind Electronics Asia | US$4.00 |
170
|
Buy Now | |
Distrelec | US$3.85 |
107
|
Buy Now | |
RS Americas | US$2.66 |
83
|
Buy Now | |
Boersig | - |
3,601
|
Buy Now | |
Sorelec | - |
100
|
Buy Now | |
Carlton-Bates | US$3.72 |
-
|
Buy Now |
Product Range | DIN-Signal Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 15mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 3mm |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 250V |
CONNECTOR, DIN 41612, PLUG, RA, C, 96WAY | Farnell |
DIN-SIGNAL C096MS-3,0C1-2 | TTI Europe |
Type C 96 Position 2.54 mm Pitch Male Right Angle Board to Board Connector | Future Electronics |
Din 41612 Pcb Connector, Plug, 96 Way | Newark Electronics |
DIN-SIGNAL C096MS-3,0C1-2 | Heilind Electronics |
HARTING Multipole plug C 96-p DIN 41612 | Distrelec |
Connector DIN 41612 96P 2A MALE R/A SLDR | HARTING 09031966921 | RS Americas |
DIN-Signal C096MS-3,0C1-2 | Boersig |
96 way 3 row DIN41612 plug,r/a terminals | RS |
Pin Header 96P PCB - Right-Angle 0.100 in. (2.54mm) 3 Row 0.100 in. (2.54mm) 0.005 in. (0.15mm) Dia. Length: 0.189 in. (4.80mm) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 0903 196 6921?
Additional datasheets, footprints and schematics for 0903 196 6921 are listed on our Part Details page. You can also find images and similar parts to 0903 196 6921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0903 196 6921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0903 196 6921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0903 196 6921 fall under?
The 0903 196 6921 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0903 196 6921 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0903 196 6921 you can contact the distributor directly for product support, shipping queries etc.
Is the 0903 196 6921 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0903 196 6921 have stock available?
Authorised distributors including Farnell, element14, TTI Europe, Future Electronics and Newark Electronics have stock available or on a lead time for 0903 196 6921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0903 196 6921 often in real-time on the comparison pages.
What if I can't find stock of 0903 196 6921?
You can fill out our help required form which you can use to request a quote for 0903 196 6921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.