Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.82
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.06
|
111
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.06
|
37
in stock
|
Buy Now | |
RS Americas
from US$3.32
|
20
in stock
|
Buy Now | |
Future Electronics
from US$3.54
|
-
|
Buy Now | |
TTI Europe
from US$3.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 96Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
DIN-SIGNAL C096MR-3,0C1-2 | Heilind Electronics |
Connectors, DIN 41612, DIN-SIGNAL C096MR-3,0C1-2 | HARTING 09031966919 | RS Americas |
Conn, Din 41612, Header, 96Pos, 3Row | Newark Electronics |
96 Position 2.54 mm DIN41612 Male Right Angle Connector | Future Electronics |
DIN-SIGNAL C096MR-3,0C1-2 | TTI Europe |
DIN-Signal C096MR-3,0C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 09031966919?
Additional datasheets, footprints and schematics for 09031966919 are listed on our Part Details page. You can also find images and similar parts to 09031966919 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09031966919 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09031966919 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09031966919 fall under?
The 09031966919 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09031966919 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09031966919 you can contact the distributor directly for product support, shipping queries etc.
Is the 09031966919 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09031966919 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 09031966919.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09031966919 often in real-time on the comparison pages.
What if I can't find stock of 09031966919?
You can fill out our help required form which you can use to request a quote for 09031966919 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.