Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Compliant |
Product Range | Type C Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Contact Plating | Gold Plated Contacts |
No. of Mating Cycles | 50 |
RoHS Compliant | Yes |
64 way 3 row DIN41612 plug,r/a terminals | RS |
Connector, Din 41612, Plug, 64Pos, 3Row | Newark Electronics |
DIN 41612 Series 96 Position 2.54 mm Solder Pins/Tails Through Hole Connector | Future Electronics |
64 way 3 row DIN41612 plug, r/a terminals | HARTING 09031647921 | RS Americas |
DIN C MALE COUDE 64CTS, CL3 | TTI Europe |
DIN-Signal C064MS-3,0C1-3 | Boersig |
Where can I find additional details, specifications and documents for a 09031647921?
Additional datasheets, footprints and schematics for 09031647921 are listed on our Part Details page. You can also find images and similar parts to 09031647921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09031647921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09031647921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09031647921 fall under?
The 09031647921 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09031647921 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09031647921 you can contact the distributor directly for product support, shipping queries etc.
Is the 09031647921 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09031647921 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for 09031647921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09031647921 often in real-time on the comparison pages.
What if I can't find stock of 09031647921?
You can fill out our help required form which you can use to request a quote for 09031647921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.