Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$6.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.49
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$6.48
|
215
in stock
|
Buy Now | |
element14
from US$10.34
|
207
in stock
|
Buy Now | |
Farnell
from US$6.66
|
204
in stock
|
Buy Now | |
Future Electronics
from US$7.23
|
-
|
Buy Now | |
RS Americas
from US$6.47
|
-
|
Buy Now | |
TTI Europe
from US$6.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
No. of Contacts | 48Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Standard | VG95324/DIN53480/IEC112 |
Termination Method | Solder |
Plug, Din41612, R/A, M, 42+6Way | Newark Electronics |
PLUG, DIN41612, R/A, M, 42+6WAY | element14 |
42 way +6,DIN41612 plug,r/a solder pin | RS |
42 + 6 high current or coaxial contacts Type M Male DIN-Signal Connector | Future Electronics |
DIN Type M Right Angle solder pins for 0.063 PCB (42 + 6) Contacts Male | HARTING 09031426901 | RS Americas |
DIN-SIGNAL M042MS-3,0C1-2 | TTI Europe |
DIN-Signal M042MS-3,0C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 0903 142 6901?
Additional datasheets, footprints and schematics for 0903 142 6901 are listed on our Part Details page. You can also find images and similar parts to 0903 142 6901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0903 142 6901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0903 142 6901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0903 142 6901 fall under?
The 0903 142 6901 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0903 142 6901 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0903 142 6901 you can contact the distributor directly for product support, shipping queries etc.
Is the 0903 142 6901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0903 142 6901 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 0903 142 6901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0903 142 6901 often in real-time on the comparison pages.
What if I can't find stock of 0903 142 6901?
You can fill out our help required form which you can use to request a quote for 0903 142 6901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.