Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.06 |
20
|
Buy Now | |
TTI Europe | US$2.27 |
240
|
Buy Now | |
Transfer Multisort Elektronik | US$2.49 |
135
|
Buy Now | |
Distrelec | US$2.77 |
120
|
Buy Now | |
element14 | US$3.55 |
56
|
Buy Now | |
Farnell | US$2.60 |
56
|
Buy Now | |
Newark Electronics | US$2.13 |
24
|
Buy Now | |
Powell Electronics | US$1.85 |
10
|
Buy Now | |
RS Americas | US$1.98 |
10
|
Buy Now | |
Boersig | - |
1,191
|
Buy Now | |
Future Electronics | US$1.94 |
-
|
Buy Now |
Product Range | Type C Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 3mm |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 250V |
DIN-SIGNAL C032MS-3,0C1-2 | TTI Europe |
Socket | Transfer Multisort Elektronik |
HARTING Multipole plug, C 90° 32-p DIN 41612 | Distrelec |
PLUG, DIN41612, R/A, C, 32WAY | element14 |
Connector, Din41612, Type C, Plug, 32 Position, Right Angle Pcb | Newark Electronics |
Connector DIN-Signal solder 32-way m | RS |
Backplane Connectors, Wt 9.46 g, 32 Contacts, DIN 41612 Series | HARTING 09031326921 | RS Americas |
DIN-Signal C032MS-3,0C1-2 | Boersig |
0.100 (2.54mm) 32 Positions 3 Rows Type C DIN Male Connector Solder" | Future Electronics |
Where can I find additional details, specifications and documents for a 09 03 132 6921?
Additional datasheets, footprints and schematics for 09 03 132 6921 are listed on our Part Details page. You can also find images and similar parts to 09 03 132 6921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 03 132 6921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 03 132 6921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 03 132 6921 fall under?
The 09 03 132 6921 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 03 132 6921 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 03 132 6921 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 03 132 6921 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 03 132 6921 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Distrelec, element14 and Farnell have stock available or on a lead time for 09 03 132 6921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 03 132 6921 often in real-time on the comparison pages.
What if I can't find stock of 09 03 132 6921?
You can fill out our help required form which you can use to request a quote for 09 03 132 6921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.