Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.99
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$9.95
|
600
in stock
|
Buy Now | |
element14
from US$8.05
|
600
in stock
|
Buy Now | |
Farnell
from US$5.53
|
600
in stock
|
Buy Now | |
Conrad
from US$9.41
|
97
in stock
|
Buy Now | |
Distrelec
from US$5.63
|
71
in stock
|
Buy Now | |
Heilind Electronics
from US$7.36
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.72
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.36
|
7
in stock
|
Buy Now | |
Boersig
-
|
22
in stock
|
Buy Now | |
Future Electronics
from US$4.83
|
-
|
Buy Now | |
RS Americas
from US$4.88
|
-
|
Buy Now | |
Carlton-Bates
from US$6.90
|
-
|
Buy Now | |
TTI Europe
from US$5.01
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Material | Polycarbonate |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Standard | VG95324/DIN/IEC112 |
Termination Method | Crimp |
Working Voltage | 250V |
Socket Housing, Din41612, C, 96Way | Newark Electronics |
SOCKET HOUSING, DIN41612, C, 96WAY | element14 |
Connector DIN-Signal crimp 96-way f | RS |
Total number of pins 96 | Conrad |
HARTING Multipole socket C 96-p DIN 41612 | Distrelec |
DIN-SIGNAL C096FC-B | Heilind Electronics |
Plug | Transfer Multisort Elektronik |
DIN-Signal C096FC-B | Boersig |
Type C 96 Position 2.54 mm Female Straight Connector DIN 41612 | Future Electronics |
Gds A-C Series 3 Row Housing Female 96 Contacts 2 Amps | HARTING 09030963214 | RS Americas |
Socket Housing 96P Receptacle In-Line 0.100 in. (2.54 mm) 3 Row 0.100 in. (2.54 mm) Crimp | Carlton-Bates |
DIN-SIGNAL C096FC-B | TTI Europe |
Where can I find additional details, specifications and documents for a 0903 096 3214?
Additional datasheets, footprints and schematics for 0903 096 3214 are listed on our Part Details page. You can also find images and similar parts to 0903 096 3214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0903 096 3214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0903 096 3214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0903 096 3214 fall under?
The 0903 096 3214 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0903 096 3214 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0903 096 3214 you can contact the distributor directly for product support, shipping queries etc.
Is the 0903 096 3214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0903 096 3214 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for 0903 096 3214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0903 096 3214 often in real-time on the comparison pages.
What if I can't find stock of 0903 096 3214?
You can fill out our help required form which you can use to request a quote for 0903 096 3214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.