Product Range | - |
---|---|
Current Rating | 3A |
No. of Poles | 1 Pole |
Supply Voltage | 24VDC |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | - |
Trip Time | - |
SVHC | No SVHC (15-Jan-2018) |
CIRCUIT BREAKER, 24V, 3A | Farnell |
Circuit Breaker Solid State 3A Slide Switch DIN Rail 24VDC | Phoenix Contact 0903044 | RS Americas |
Circuit Breaker, 3 A, 24 VDC, 1 P, Screw Line Terminal | Carlton-Bates |
Circuit Breakers EC-E 3A 3 A, W/ RMT RESET | Sager |
Where can I find additional details, specifications and documents for a 0903044?
Additional datasheets, footprints and schematics for 0903044 are listed on our Part Details page. You can also find images and similar parts to 0903044 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0903044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0903044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0903044 fall under?
The 0903044 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0903044 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0903044 you can contact the distributor directly for product support, shipping queries etc.
Is the 0903044 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0903044 have stock available?
Authorised distributors including Farnell, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 0903044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0903044 often in real-time on the comparison pages.
What if I can't find stock of 0903044?
You can fill out our help required form which you can use to request a quote for 0903044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.