Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$9.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.63
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.39
|
118
in stock
|
Buy Now | |
Distrelec
from US$11.67
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$11.07
|
15
in stock
|
Buy Now | |
element14
from US$17.07
|
15
in stock
|
Buy Now | |
Future Electronics
from US$10.30
|
-
|
Buy Now | |
RS Americas
from US$11.03
|
-
|
Buy Now | |
TTI Europe
from US$9.69
|
-
|
Buy Now | |
Farnell
from US$19.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
Contact Plating | - |
Contact Material | - |
Contact Gender | Socket |
Contact Termination Type | Crimp / Solder |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (15-Jan-2018) |
Contact | Transfer Multisort Elektronik |
HARTING Contact, Female, 1.4A, M1, Har Modular | Distrelec |
Contact, Female, Solder | Newark Electronics |
Female coax multi-contact module,50ohm | RS |
DIN41612 Type M Solder Crimp Cable | Future Electronics |
Board Level Connector Contact, Wt 2.04 g, Coaxial Contact, DIN 41612 Series | HARTING 09030006260 | RS Americas |
DIN-SIGNAL COAX F, SOLDER | TTI Europe |
CONTACT, COAX, SOCKET, CRIMP/SOLDER | Farnell |
DIN-Signal coax f, Löt/crimp, 50Ohm | Boersig |
Where can I find additional details, specifications and documents for a 09030006260?
Additional datasheets, footprints and schematics for 09030006260 are listed on our Part Details page. You can also find images and similar parts to 09030006260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09030006260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09030006260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09030006260 fall under?
The 09030006260 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09030006260 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09030006260 you can contact the distributor directly for product support, shipping queries etc.
Is the 09030006260 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09030006260 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and RS have stock available or on a lead time for 09030006260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09030006260 often in real-time on the comparison pages.
What if I can't find stock of 09030006260?
You can fill out our help required form which you can use to request a quote for 09030006260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.