Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Compliant |
Prices starting from US$7.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.50
|
34
in stock
|
Buy Now | |
Distrelec
from US$7.97
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$12.80
|
6
in stock
|
Buy Now | |
element14
from US$13.01
|
6
in stock
|
Buy Now | |
Farnell
from US$11.50
|
6
in stock
|
Buy Now | |
RS Americas
from US$9.21
|
-
|
Buy Now | |
TTI Europe
from US$8.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Solder |
RoHS Compliant | Yes |
HARTING Contact, Female, M1, Har Modular | Distrelec |
Female high voltage contact module,75Ohm | RS |
Contact, Female, Solder Rohs Compliant: Yes |Harting 09030006240 | Newark Electronics |
Module, Female, Wt 1.17 g, Screw Material Copper Alloy, DIN 41612 Series | HARTING 09030006240 | RS Americas |
DIN-SIGNAL HIGH VOLTAGE F | TTI Europe |
DIN-Signal Hochspannung f, 2,8KV Löt | Boersig |
Where can I find additional details, specifications and documents for a 09030006240?
Additional datasheets, footprints and schematics for 09030006240 are listed on our Part Details page. You can also find images and similar parts to 09030006240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09030006240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09030006240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09030006240 fall under?
The 09030006240 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 09030006240 when available in the Heavy Duty Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09030006240 you can contact the distributor directly for product support, shipping queries etc.
Is the 09030006240 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09030006240 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09030006240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09030006240 often in real-time on the comparison pages.
What if I can't find stock of 09030006240?
You can fill out our help required form which you can use to request a quote for 09030006240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.