0903 000 6262 Part Information

Details for 0903 000 6262 by Harting

Cable Leads & Connectors>Connectors>RF / Coaxial Connectors & Accessories

Part Downloads

Part Specifications

Connector Type Contact
Connector Body Style Right Angle Jack
Coaxial Termination Solder
Impedance 50ohm
Coaxial Cable Types -
Contact Material -
Contact Plating -
Frequency Max -
Connector Mounting PCB Mount
Product Range -
SVHC No SVHC (15-Jan-2018)
Connector Mounting Orientation PC Board
Termination Method Solder
RoHS Compliant

Alternative Part Descriptions

  • CONTACT, FEMALE, SOLDER; Product Range:DIN 41612 Series; Contact Plating:-; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Min:-; Wire Size AWG Max:16AWG; Current Rating:10A RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0903 000 6262?

Additional datasheets, footprints and schematics for 0903 000 6262 are listed in our Part Details tab. You can also find the 0903 000 6262 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0903 000 6262 in the Pricing & Inventory tab next to part details. You can view 0903 000 6262 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0903 000 6262 fall under?

The 0903 000 6262 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0903 000 6262 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0903 000 6262 you can contact the distributor directly for product support, shipping queries etc.

Is the 0903 000 6262 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 0903 000 6262 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 0903 000 6262.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0903 000 6262 often in real-time on the comparison pages.

What if I can't find stock of 0903 000 6262?

You can fill out our help required form which you can use to request a quote for 0903 000 6262 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 0903 000 6262

Loading...
Loading Results for 0903 000 6262
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us