Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.12
|
200
in stock
|
Buy Now | |
RS Americas
from US$7.57
|
100
in stock
|
Buy Now | |
element14
from US$10.35
|
97
in stock
|
Buy Now | |
Farnell
from US$8.76
|
97
in stock
|
Buy Now | |
Distrelec
from US$8.47
|
67
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.00
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$8.18
|
14
in stock
|
Buy Now | |
Future Electronics
from US$7.79
|
-
|
Buy Now | |
TTI Europe
from US$8.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Type | Contact |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | - |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Termination Method | Crimp / Solder |
Male coaxial multi-contact module,50ohm | RS |
Male Coax Contact (DIN 41626) straight for female connector | HARTING 09030006160 | RS Americas |
INSERT, COAXIAL, MALE, STRAIGHT | element14 |
HARTING Contact, Male, 1.4A, M1, Har Modular | Distrelec |
Contact | Transfer Multisort Elektronik |
Contact, Male, Solder | Newark Electronics |
Male Coax Contact 50 Ohm Straight Solder/Crimp for Female Connector Type M | Future Electronics |
DIN M COAX MALE DROIT | TTI Europe |
DIN-Signal coax m, Löt/crimp 50Ohm | Boersig |
Where can I find additional details, specifications and documents for a 0903 000 6160?
Additional datasheets, footprints and schematics for 0903 000 6160 are listed on our Part Details page. You can also find images and similar parts to 0903 000 6160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0903 000 6160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0903 000 6160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0903 000 6160 fall under?
The 0903 000 6160 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0903 000 6160 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0903 000 6160 you can contact the distributor directly for product support, shipping queries etc.
Is the 0903 000 6160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0903 000 6160 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Distrelec have stock available or on a lead time for 0903 000 6160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0903 000 6160 often in real-time on the comparison pages.
What if I can't find stock of 0903 000 6160?
You can fill out our help required form which you can use to request a quote for 0903 000 6160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.