Wrist Band Type | Adjustable |
---|---|
Circumference Max | 330mm |
Lead Length | - |
Wristband Colour | Blue |
Ground Terminals | Snap Stud |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Jewel Wrist Strap, Elastic Adjustable, Band Only, Fabric, 2.5" to 13", UL Listed | Desco 09028 | RS Americas |
Wristband, Elastic, Adjustable 4Mm | Newark Electronics |
WRISTBAND, ELASTIC, ADJUSTABLE 4MM | element14 |
ER - Wrist Strap, Elastic Adju | RS |
Where can I find additional details, specifications and documents for a 09028?
Additional datasheets, footprints and schematics for 09028 are listed on our Part Details page. You can also find images and similar parts to 09028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09028 fall under?
The 09028 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 09028 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09028 you can contact the distributor directly for product support, shipping queries etc.
Is the 09028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09028 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 09028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09028 often in real-time on the comparison pages.
What if I can't find stock of 09028?
You can fill out our help required form which you can use to request a quote for 09028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.