Prices starting from US$10.02
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$13.93 |
300
|
Buy Now | |
Transfer Multisort Elektronik | US$13.22 |
18
|
Buy Now | |
Newark Electronics | US$14.96 |
1
|
Buy Now | |
element14 | US$15.83 |
1
|
Buy Now | |
Farnell | US$13.13 |
1
|
Buy Now | |
Heilind Electronics | - |
8
|
Buy Now | |
Heilind Electronics Asia | - |
2
|
Buy Now | |
RS Americas | US$10.02 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
No. of Contacts | 64Contacts |
---|---|
Gender | Receptacle |
Connector Type | Backplane |
Contact Termination Type | IDC / IDT |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 1A |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
No. of Mating Cycles | 400 |
Pitch Spacing | 2.54mm |
Termination Method | IDC |
Working Voltage | 250V |
64 way a/b DIN 41612 indirectedge socket | RS |
Plug | Transfer Multisort Elektronik |
Socket, Idc, Din41612, Type B | Newark Electronics |
SOCKET, IDC, DIN41612, TYPE B | element14 |
DIN-SIGNAL B064FD-C1-2 | Heilind Electronics |
64 way a/b DIN 41612 indirectedge socket | HARTING 09022646828 | RS Americas |
DIN-Signal B064FD-C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 0902 264 6828?
Additional datasheets, footprints and schematics for 0902 264 6828 are listed on our Part Details page. You can also find images and similar parts to 0902 264 6828 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0902 264 6828 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0902 264 6828 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0902 264 6828 fall under?
The 0902 264 6828 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0902 264 6828 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0902 264 6828 you can contact the distributor directly for product support, shipping queries etc.
Is the 0902 264 6828 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0902 264 6828 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0902 264 6828.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0902 264 6828 often in real-time on the comparison pages.
What if I can't find stock of 0902 264 6828?
You can fill out our help required form which you can use to request a quote for 0902 264 6828 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.