Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$5.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.18
|
35
in stock
|
Buy Now | |
RS Americas
from US$7.08
|
283
in stock
|
Buy Now | |
Newark Electronics
from US$6.16
|
20
in stock
|
Buy Now | |
element14
from US$10.11
|
20
in stock
|
Buy Now | |
Farnell
from US$8.45
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.37
|
15
in stock
|
Buy Now | |
Powell Electronics
from US$6.28
|
13
in stock
|
Buy Now | |
Future Electronics
from US$7.73
|
-
|
Buy Now | |
TTI Europe
from US$6.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 13mm |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 250V |
Connector Din 41612 Female 64 Contacts Straight Wrap Post | HARTING 09022646821 | RS Americas |
64 way 2 row DIN41612 socket,13mm | RS |
Socket, Din41612, B, 64Way | Newark Electronics |
SOCKET, DIN41612, B, 64WAY | element14 |
Plug | Transfer Multisort Elektronik |
Type B 64 Position Female Straight 2.54 mm DIN41612 Connector | Future Electronics |
DIN-SIGNAL B064FW-13C1-2 | TTI Europe |
DIN-Signal B064FW-13C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 0902 264 6821?
Additional datasheets, footprints and schematics for 0902 264 6821 are listed on our Part Details page. You can also find images and similar parts to 0902 264 6821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0902 264 6821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0902 264 6821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0902 264 6821 fall under?
The 0902 264 6821 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0902 264 6821 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0902 264 6821 you can contact the distributor directly for product support, shipping queries etc.
Is the 0902 264 6821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0902 264 6821 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0902 264 6821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0902 264 6821 often in real-time on the comparison pages.
What if I can't find stock of 0902 264 6821?
You can fill out our help required form which you can use to request a quote for 0902 264 6821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.