Status: | Unknown |
---|---|
Series: | Type B Series |
RoHS: | Unknown |
Prices starting from US$1.90
Product Range | Type B Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | 50 |
SVHC | No SVHC (15-Jan-2018) |
Colour | Pebble Grey(RAL 7032) |
Contact Resistance | 15mohm |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000000Mohm |
Lead Spacing | 2.54mm |
Material | Polyester |
Mating Force | 60N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Working Voltage | 250V |
PLUG, DIN41612, R/A, B, 64WAY | element14 |
Plug, Din41612, R/A, B, 64Way | Newark Electronics |
64 way 2 row DIN41612 plug r/a terminals | HARTING 09021647921 | RS Americas |
64 way 2 row DIN41612 plug,r/a terminals | RS |
64 Position 2.54 mm Right Angle Through Hole Class 3 Male Solder Connector | Future Electronics |
DIN-SIGNAL B064MS-3,0C1-3 | TTI Europe |
DIN-Signal B064MS-3,0C1-3 | Boersig |
Where can I find additional details, specifications and documents for a 09 02 164 7921?
Additional datasheets, footprints and schematics for 09 02 164 7921 are listed on our Part Details page. You can also find images and similar parts to 09 02 164 7921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 02 164 7921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 02 164 7921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 02 164 7921 fall under?
The 09 02 164 7921 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 02 164 7921 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 02 164 7921 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 02 164 7921 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 02 164 7921 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and RS have stock available or on a lead time for 09 02 164 7921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 02 164 7921 often in real-time on the comparison pages.
What if I can't find stock of 09 02 164 7921?
You can fill out our help required form which you can use to request a quote for 09 02 164 7921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.