Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.03
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Material | Polycarbonate |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Standard | VG95324/DIN53480/IEC112 |
Termination Method | Solder |
Working Voltage | 250V |
Total number of pins 64 | Conrad |
Socket Housing, Din41612, B | Newark Electronics |
Connector Cable 2 Female 64 Crimp Contact | HARTING 09020643214 | RS Americas |
SOCKET HOUSING, DIN41612, B | element14 |
DIN-SIGNAL B064FC-B | TTI Europe |
DIN-Signal B064FC-B | Boersig |
Where can I find additional details, specifications and documents for a 0902 064 3214?
Additional datasheets, footprints and schematics for 0902 064 3214 are listed on our Part Details page. You can also find images and similar parts to 0902 064 3214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0902 064 3214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0902 064 3214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0902 064 3214 fall under?
The 0902 064 3214 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0902 064 3214 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0902 064 3214 you can contact the distributor directly for product support, shipping queries etc.
Is the 0902 064 3214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0902 064 3214 have stock available?
Authorised distributors including Conrad, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 0902 064 3214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0902 064 3214 often in real-time on the comparison pages.
What if I can't find stock of 0902 064 3214?
You can fill out our help required form which you can use to request a quote for 0902 064 3214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.