Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
160
in stock
|
Buy Now | |
element14
from US$1.40
|
160
in stock
|
Buy Now | |
Farnell
from US$0.95
|
160
in stock
|
Buy Now | |
Boersig
-
|
69
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 12Contacts |
Gender | - |
Pitch Spacing | - |
No. of Rows | - |
Rows Loaded | - |
Contact Plating | - |
Contact Material | - |
No. of Mating Cycles | - |
Connector, Din 41612, 12Pos | Newark Electronics |
CONNECTOR, DIN 41612, 12POS | element14 |
DIN-Signal coding key | RS |
DIN-Signal Kodierpin | Boersig |
DIN 41612 12 Position (Pin) Coding Pin Connector | Future Electronics |
09 02 Series Code Pin For Use With DIN 41612 Connector | HARTING 09020009928 | RS Americas |
DIN-SIGNAL CODING KEY | TTI Europe |
Where can I find additional details, specifications and documents for a 09020009928?
Additional datasheets, footprints and schematics for 09020009928 are listed on our Part Details page. You can also find images and similar parts to 09020009928 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09020009928 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09020009928 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09020009928 fall under?
The 09020009928 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09020009928 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09020009928 you can contact the distributor directly for product support, shipping queries etc.
Is the 09020009928 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09020009928 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Boersig have stock available or on a lead time for 09020009928.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09020009928 often in real-time on the comparison pages.
What if I can't find stock of 09020009928?
You can fill out our help required form which you can use to request a quote for 09020009928 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.