Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$3.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.25
|
134
in stock
|
Buy Now | |
element14
from US$4.84
|
1,152
in stock
|
Buy Now | |
Farnell
from US$3.43
|
1,152
in stock
|
Buy Now | |
TTI Europe
from US$3.01
|
390
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.30
|
242
in stock
|
Buy Now | |
Distrelec
from US$4.93
|
47
in stock
|
Buy Now | |
Powell Electronics
from US$3.36
|
15
in stock
|
Buy Now | |
RS Americas
from US$3.60
|
9
in stock
|
Buy Now | |
Boersig
-
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$5.09
|
-
|
Buy Now | |
Future Electronics
from US$3.53
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 4mm |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 250V |
SOCKET, DIN41612, B, 64WAY | element14 |
DIN-SIGNAL B064FS-4,5C1-2 | TTI Europe |
Plug | Transfer Multisort Elektronik |
64 way 2 row DIN41612 socket,4mm | RS |
HARTING Multipole socket, B 64-pin DIN 41 612 | Distrelec |
Backplane Connectors, Wt 10.99 g, 64 Contacts, DIN 41612 Series | HARTING 09022646825 | RS Americas |
DIN-Signal B064FS-4,5C1-2 | Boersig |
Din 41612 Conn, Rcpt, 64Pos, 2Row | Newark Electronics |
Type B 64 Position 2.54 mm Pitch Female Straight DIN41612 Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 0902 264 6825?
Additional datasheets, footprints and schematics for 0902 264 6825 are listed on our Part Details page. You can also find images and similar parts to 0902 264 6825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0902 264 6825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0902 264 6825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0902 264 6825 fall under?
The 0902 264 6825 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0902 264 6825 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0902 264 6825 you can contact the distributor directly for product support, shipping queries etc.
Is the 0902 264 6825 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0902 264 6825 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Transfer Multisort Elektronik and RS have stock available or on a lead time for 0902 264 6825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0902 264 6825 often in real-time on the comparison pages.
What if I can't find stock of 0902 264 6825?
You can fill out our help required form which you can use to request a quote for 0902 264 6825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.