Prices starting from US$3.35
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.76 |
461
|
Buy Now | |
RS Americas | US$3.39 |
540
|
Buy Now | |
element14 | US$5.01 |
429
|
Buy Now | |
Farnell | US$4.12 |
429
|
Buy Now | |
Newark Electronics | US$3.86 |
425
|
Buy Now | |
Transfer Multisort Elektronik | US$3.35 |
352
|
Buy Now | |
Distrelec | US$5.16 |
118
|
Buy Now | |
Heilind Electronics | US$4.34 |
49
|
Buy Now | |
Heilind Electronics Asia | US$4.34 |
16
|
Buy Now | |
Future Electronics | US$3.53 |
-
|
Buy Now | |
TTI Europe | US$3.55 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Pin Length | 2.5mm |
Standard | VG95324 / DIN53480 / IEC112 |
Termination Method | Solder |
Working Voltage | 250V |
Connector Din 41612 Female 64 Contacts Straight Solder Pin, DIN-Signal Series | HARTING 09022646824 | RS Americas |
Connector DIN-Signal solder 64-way f | RS |
SOCKET, DIN41612, B, 64WAY | element14 |
Connector, Din 41612, Rcpt, 64Pos, 2Row | Newark Electronics |
Plug | Transfer Multisort Elektronik |
HARTING Multipole socket, B 64-pin DIN 41 612 | Distrelec |
DIN-SIGNAL B064FS-2,9C1-2 | Heilind Electronics |
Type B 64 Position 2.54 mm Pitch Female Straight DIN41612 | Future Electronics |
DIN-SIGNAL B064FS-2,9C1-2 | TTI Europe |
DIN-Signal B064FS-2,9C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 0902 264 6824?
Additional datasheets, footprints and schematics for 0902 264 6824 are listed on our Part Details page. You can also find images and similar parts to 0902 264 6824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0902 264 6824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0902 264 6824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0902 264 6824 fall under?
The 0902 264 6824 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0902 264 6824 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0902 264 6824 you can contact the distributor directly for product support, shipping queries etc.
Is the 0902 264 6824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0902 264 6824 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 0902 264 6824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0902 264 6824 often in real-time on the comparison pages.
What if I can't find stock of 0902 264 6824?
You can fill out our help required form which you can use to request a quote for 0902 264 6824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.