0900AT43A0070E Wireless Systems & Modules by Johanson Technology Distributor

DUAL BAND ANTENNA 868/915GHZ 50 OHM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
48,000 units
Buy Now
Logo for element14 element14
372 units
Buy Now
Logo for Newark Electronics Newark Electronics
352 units
Buy Now
Logo for Avnet Asia Avnet Asia
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Antenna Case Size 7mm x 2mm x 0.8mm
Centre Frequency 1 0.868GHz
Centre Frequency 2 0.915GHz
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

DUAL BAND ANTENNA, 868/915GHZ, 50 OHM | element14
Dual Band Antenna, 868/915Ghz, 50 Ohm | Newark Electronics
Antenna ISM Band -2.5dBi 928MHz 2-Pin SMD T/R | Avnet Asia
858-928 MHz Chip Ant enna | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0900AT43A0070E?

Additional datasheets, footprints and schematics for 0900AT43A0070E are listed on our Part Details page. You can also find images and similar parts to 0900AT43A0070E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0900AT43A0070E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0900AT43A0070E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0900AT43A0070E fall under?

The 0900AT43A0070E is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.

Can I view similar or alternative parts?

You can view similar parts to 0900AT43A0070E when available in the Antennas range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0900AT43A0070E you can contact the distributor directly for product support, shipping queries etc.

Is the 0900AT43A0070E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0900AT43A0070E have stock available?

Authorised distributors including Arrow Electronics, element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for 0900AT43A0070E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0900AT43A0070E often in real-time on the comparison pages.

What if I can't find stock of 0900AT43A0070E?

You can fill out our help required form which you can use to request a quote for 0900AT43A0070E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay